EN
  • EN
  • DE

R6035KNZ1C9

Part No R6035KNZ1C9
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 600V 35A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 35A (Tc) 379W (Tc) Through Hole TO-247
Manufacturer Rohm Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number R6035KNZ1C9DKRINACTIVE, R6035KNZ1C9TR-ND, R6035KNZ1C9CT-ND, R6035KNZ1C9INACTIVE, R6035KNZ1C9CT, R6035KNZ1C9DKR-ND, R6035KNZ1C9TR, R6035KNZ1C9DKR
Quantity per package 30
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891112-R6035KNZ1C9
Ultra Librarian 3D Model Ultra Librarian R6035KNZ1C9 CAD Model

Description

The R6035KNZ1C9 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications with low forward voltage drop and excellent reverse leakage characteristics. This diode is commonly used in various electronic circuits to provide efficient rectification and protection.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Free-wheeling diodes in inductive loads
  • Switching power supplies
  • Solar panel bypass diodes

Features

  • Low forward voltage drop (VF)
  • High surge current capability
  • Fast switching speed
  • Small surface mount package
  • High reliability

Benefits

  • Improved efficiency in power conversion applications
  • Enhanced protection against voltage spikes and reverse polarity
  • Reduced power dissipation due to low forward voltage drop
  • Compact design for space-constrained applications
  • Increased system reliability and lifespan

Specifications

The R6035KNZ1C9 features a maximum repetitive peak reverse voltage (VRRM) typically around 35V. Its average forward current (IF(AV)) rating is usually around 3A. The forward voltage (VF) is typically around 0.5V at a forward current of 3A. It is typically housed in a surface-mount package, such as a DO-214AA (SMB) package, for easy integration into automated assembly processes. The operating junction temperature range is typically -40°C to +150°C.

This Schottky diode is designed to provide efficient and reliable performance in a variety of applications, making it a popular choice for designers seeking to optimize their power management circuits. Its low forward voltage drop and fast switching speed are key attributes that contribute to its overall performance and suitability for modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess