EN
  • EN
  • DE
  • IT

RB060L-40

Part No RB060L-40
Manufacturer Rohm Semiconductor
Description Schottky barrier diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1241836-RB060L-40
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB060L-40 CAD Model

Description

The RB060L-40 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for rectification and protection applications requiring low forward voltage drop and fast switching speeds. The device is characterized by its compact surface-mount package and excellent thermal performance.

Applications

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Switching Power Supplies: Employed as a free-wheeling diode or output rectifier in SMPS.
  • Reverse Polarity Protection: Provides protection against reverse voltage conditions in various electronic circuits.
  • LED Lighting: Used in LED lighting circuits for rectification and voltage regulation.
  • Solar Panel Bypass Diodes: Protects solar cells from damage due to reverse currents.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Allows for automated assembly and space-saving designs.
  • RoHS Compliant: Environmentally friendly and complies with international standards.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and improves system efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance in harsh operating conditions.
  • Compact Design: Small surface mount package allows for high-density circuit designs.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental regulations.

Additional Details

The RB060L-40 has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward current (IF(AV)) of 0.6A. Its forward voltage (VF) is typically around 0.4V at the rated forward current. The device's operating temperature range is typically from -40°C to +125°C. The package is typically a small outline diode (SOD) package, such as SOD-123 or similar. Proper PCB layout and thermal management are essential to ensure optimal performance and reliability, especially at higher currents. It is crucial to consult the official Rohm Semiconductor datasheet for detailed electrical characteristics, thermal resistance values, and recommended soldering profiles to ensure proper implementation in the intended application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0790 $50.1650
1,545+ $0.0648 $100.1160
2,390+ $0.0628 $150.0920
3,290+ $0.0608 $200.0320
4,260+ $0.0587 $250.0620
5,695+ $0.0527 $300.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,600 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess