EN
  • EN
  • DE

RB110C T101

Part No RB110C T101
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1143+Rohs
Reference case SOT-89
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 755906-RB110C T101
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB110C T101 CAD Model

Description

The RB110C T101 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. These diodes are characterized by a low forward voltage drop and fast switching speeds, making them suitable for various applications where efficiency and speed are critical. The 'RB' designation usually indicates a rectifier diode.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • High-frequency rectification
  • Switching power supplies
  • Free-wheeling diodes in inductive circuits
  • Blocking diodes

Features:

  • Low forward voltage drop (VF): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Repetitive peak reverse voltage (VRRM): 100V (assumed based on common Schottky diode characteristics, but needs confirmation)
  • Average rectified forward current (IF(AV)): Typically 1A (needs datasheet confirmation).
  • Operating temperature range: Generally -40°C to +125°C
  • Surface Mount Device (SMD) package (Likely, package confirmation required)

Benefits:

  • High efficiency: Low forward voltage drop reduces power dissipation.
  • Fast switching: Enables operation at higher frequencies.
  • Compact size: SMD package allows for space-saving designs.
  • Improved thermal performance: Efficient heat dissipation.
  • Increased system reliability: Protects circuits from reverse currents and voltage spikes.

Additional Details:

Schottky diodes differ from traditional PN junction diodes in that they use a metal-semiconductor junction, resulting in a lower forward voltage drop and faster switching. The specific characteristics of the RB110C T101, such as its exact forward voltage drop, reverse leakage current, and package type, can be found in the manufacturer's datasheet. The T101 is likely a manufacturing or production code. It is important to consult the datasheet for precise electrical characteristics and application guidelines to ensure proper and reliable operation in a given circuit. The package type is likely a small surface mount package like SOD-123 or similar.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess