EN
  • EN
  • DE
  • IT

RB161VA-20 TE17

Part No RB161VA-20 TE17
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0849+
Reference case SOD323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 748545-RB161VA-20 TE17
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB161VA-20 TE17 CAD Model

Description

The RB161VA-20 TE17 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching and rectification applications, offering a low forward voltage drop and a compact package. Its characteristics make it suitable for use in various electronic circuits requiring efficient and fast diode performance.

Applications:

  • High-Speed Switching Circuits: Ideal for circuits requiring fast switching speeds.
  • Voltage Clamping: Used to protect sensitive components from overvoltage.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • DC-DC Converters: Suitable for use in DC-DC conversion circuits.
  • LED Lighting: Used in LED driver circuits for efficient rectification.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • High-Speed Switching: Enables fast and efficient circuit operation.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Offers stable and reliable performance.
  • RoHS Compliant: Meets environmental safety standards.

Benefits:

  • Improved Circuit Efficiency: Reduces power dissipation and improves overall performance.
  • Compact Design: Small package size enables use in space-constrained applications.
  • Enhanced Protection: Protects circuits from voltage spikes and reverse polarity.
  • Reliable Performance: Ensures stable operation in various conditions.

Additional Details:

The RB161VA-20 TE17 features a maximum repetitive peak reverse voltage of 20V and a maximum average forward current of 1A. The low forward voltage drop, typically around 0.39V at 1A, contributes to its high efficiency. The device is housed in a small VBM package, making it ideal for applications where space is at a premium. This schottky diode is designed to provide fast recovery times, making it suitable for high-frequency switching applications. The compact size and electrical characteristics make it a versatile component for modern electronic designs.

The VBM package offers good thermal performance for its size, allowing the diode to dissipate heat effectively. The RB161VA-20 TE17 is commonly used in portable devices, consumer electronics, and other applications where efficient and reliable diode performance is essential. Its low forward voltage drop also contributes to reducing heat generated from the device. Furthermore, its compliance with RoHS standards ensures it meets environmental requirements.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess