EN
  • EN
  • DE

RB500V-40F-TE-17

Part No RB500V-40F-TE-17
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182401-RB500V-40F-TE-17
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB500V-40F-TE-17 CAD Model

Description

The RB500V-40F-TE-17 is a Schottky barrier diode manufactured by Rohm Semiconductor. Designed for high-speed switching and rectification, it features a low forward voltage drop to enhance efficiency in various electronic applications. The specific suffix, '-40F-TE-17', likely refers to particular manufacturing or testing specifications.

Applications

  • High-Speed Switching Circuits: Ideal for use in applications requiring fast switching speeds.
  • DC-DC Converters: Used for efficient rectification of AC signals to DC.
  • Voltage Clamping Circuits: Protects sensitive components from voltage spikes and surges.
  • Reverse Polarity Protection: Prevents damage to circuits from incorrect power supply polarity.
  • Power Management Systems: Used in portable devices for efficient power usage.

Features

  • Low Forward Voltage Drop: Minimizes power loss, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Compact Package Size: Facilitates high-density circuit designs.
  • High Surge Current Capability: Withstands transient current spikes without damage.
  • Low Leakage Current: Reduces power consumption in the off state.

Benefits

  • Increased Energy Efficiency: Reduces power consumption and minimizes heat generation.
  • Improved Circuit Protection: Provides reliable protection against voltage and current surges.
  • Reduced Board Space Usage: Allows for smaller and more compact designs.
  • Enhanced System Reliability: Ensures stable and consistent performance in various conditions.
  • Optimized Performance in High-Frequency Applications: Efficient operation in high-speed switching circuits.

Additional Details

The RB500V-40F-TE-17 is characterized by its low forward voltage drop and fast reverse recovery time, making it suitable for minimizing power loss and maximizing switching speed in electronic circuits. The '-40F-TE-17' suffix may indicate specific voltage ratings, temperature characteristics, or packaging details. For precise technical specifications, including voltage and current ratings, operating temperature range, and package dimensions, always refer to the manufacturer's datasheet. Adherence to the manufacturer’s guidelines for proper handling and usage will ensure optimal performance and longevity.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess