EN
  • EN
  • DE
  • IT

RB501SM-30

Part No RB501SM-30
Manufacturer Rohm Semiconductor
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241912-RB501SM-30
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB501SM-30 CAD Model

Description

The RB501SM-30 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching and rectification applications. Schottky diodes are characterized by their low forward voltage drop and fast reverse recovery time, making them suitable for applications where efficiency and speed are critical.

Applications:

  • DC-DC Converters: Used as rectifiers in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • High-Frequency Rectification: Rectifies high-frequency signals in communication systems.
  • Switching Power Supplies: Used as rectifiers in switching power supplies to improve efficiency and reduce switching losses.
  • Clamping Diodes: Clamps voltage spikes to protect sensitive components.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching with minimal switching losses.
  • Small Package Size: Available in small surface mount packages for space-saving designs.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Capacitance: Minimizes capacitive loading in high-frequency circuits.

Benefits:

  • Increased Efficiency: Low forward voltage drop reduces power loss in rectification applications.
  • Improved Switching Performance: Fast reverse recovery time enables high-speed switching.
  • Simplified Circuit Design: Small package size allows for easy integration into compact designs.
  • Enhanced Reliability: High surge current capability provides protection against transient events.
  • Reduced Switching Noise: Low capacitance minimizes switching noise in high-frequency circuits.

Additional Details:

The RB501SM-30 typically has a forward voltage drop (VF) of around 0.4V at a forward current (IF) of 0.1A. It has a repetitive peak reverse voltage (VRRM) of 30V. The surge current capability is typically a few amperes. It is commonly available in a small surface-mount package, such as a SOD-323 or similar. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1205 $56.0325
995+ $0.1128 $112.2360
1,545+ $0.1089 $168.2505
2,215+ $0.1011 $223.9365
2,885+ $0.0972 $280.4220
3,605+ $0.0933 $336.3465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess