EN
  • EN
  • DE
  • IT

RB520CS-30XMT2RA

Part No RB520CS-30XMT2RA
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case VMN-2
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 720047-RB520CS-30XMT2RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB520CS-30XMT2RA CAD Model

Description

The RB520CS-30XMT2RA is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and offers low forward voltage drop, making it suitable for various rectification, clamping, and protection circuits.

Applications

  • DC-DC Converters
  • Reverse Polarity Protection
  • Clamping Circuits
  • Switching Power Supplies
  • Battery Chargers

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High-Speed Switching: Enables fast switching performance.
  • Small Package Size: Allows for compact circuit designs.
  • Low Leakage Current: Reduces power consumption in standby mode.
  • High Surge Current Capability: Provides robustness against transient events.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Fast Response Time: High-speed switching allows for quick signal processing.
  • Compact Design: Small package enables high-density board layouts.
  • Reduced Power Consumption: Low leakage current extends battery life in portable devices.
  • Enhanced System Reliability: High surge current capability protects against voltage spikes.

Additional Details

The RB520CS-30XMT2RA typically features a forward voltage drop of around 0.3V and a reverse voltage rating of around 20-30V. The '30' in the part number likely refers to the reverse voltage rating. It is commonly available in surface-mount packages such as SOT-23 or similar. The Schottky barrier construction allows for faster switching speeds compared to conventional diodes. The datasheet provides detailed specifications, including forward current, reverse leakage current, and junction capacitance, which are essential for proper circuit design. The XMT2RA portion of the part number refers to packaging and reel specifications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess