EN
  • EN
  • DE

RB520SML-30

Part No RB520SML-30
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1441+Rohs
Reference case SMD
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 748554-RB520SML-30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB520SML-30 CAD Model

Description

The RB520SML-30 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for applications requiring high-speed switching and low forward voltage drop. This diode is commonly used in rectification, clamping, and protection circuits where efficiency and speed are critical.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • Clamping Diodes: Used as clamping diodes to protect sensitive components from voltage spikes.
  • High-Speed Switching: Utilized in high-speed switching applications for efficient signal processing.
  • Power Management Circuits: Incorporated into power management circuits for efficient power conversion.

Features:

  • Schottky Barrier Diode: Offers low forward voltage drop and fast switching speed.
  • Surface Mount Package: Facilitates easy and efficient assembly onto printed circuit boards (PCBs).
  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • High-Speed Switching: Enables fast switching speeds for high-frequency applications.
  • Compact Size: Small form factor enables use in space-constrained applications.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power loss and improves circuit efficiency.
  • Fast Switching: High-speed switching capability allows for efficient operation in high-frequency applications.
  • Easy Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally friendly.

Additional Details:

The RB520SML-30 is available in a small surface-mount package. Key specifications include the forward voltage drop, reverse voltage rating, and forward current rating. The diode is designed to be compatible with reflow soldering processes, ensuring efficient assembly. It is typically supplied on tape and reel for automated assembly. For detailed technical specifications, including electrical characteristics and thermal performance, it is recommended to consult the manufacturer's datasheet.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess