EN
  • EN
  • DE

RB521SM-40

Part No RB521SM-40
Manufacturer Rohm Semiconductor
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241928-RB521SM-40
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB521SM-40 CAD Model

Description

The RB521SM-40 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for applications requiring fast switching speed, low forward voltage drop, and high efficiency. It's commonly used in rectification, clamping, and protection circuits.

Applications:

  • DC-DC Converters: Used in switching mode power supplies and DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • Clamping Diodes: Used to clamp voltage spikes and protect sensitive components.
  • High-Frequency Rectification: Suitable for rectifying high-frequency signals in communication and RF applications.
  • Battery Charging Circuits: Enhances efficiency in battery charging circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small Surface Mount Package: SOD-523 package for compact designs.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • RoHS Compliant: Environmentally friendly, lead-free design.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Reliable Performance: High surge current capability ensures robust operation.
  • Fast Switching: Suitable for high-frequency applications.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Technical Specifications:

  • Maximum Repetitive Reverse Voltage (VRRM): 40V
  • Maximum Average Forward Rectified Current (IF(AV)): 1A
  • Forward Voltage (VF) @ IF=1A: 0.55V (typical)
  • Surge Current (IFSM): 30A
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOD-523

The RB521SM-40 comes in a small SOD-523 surface mount package, making it suitable for high-density PCB layouts. This Schottky diode is designed to provide efficient and reliable performance in a variety of applications, particularly where fast switching and low forward voltage drop are required.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2,690+ $0.0186 $50.0340
6,540+ $0.0153 $100.0620
10,140+ $0.0148 $150.0720
13,890+ $0.0144 $200.0160
17,990+ $0.0139 $250.0610
24,195+ $0.0124 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 2690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess