EN
  • EN
  • DE

RB531S-30

Part No RB531S-30
Manufacturer Rohm Semiconductor
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241933-RB531S-30
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB531S-30 CAD Model

Description

The RB531S-30 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching and rectification applications. This diode offers low forward voltage drop and fast reverse recovery time, making it suitable for use in various power management and signal processing circuits.

Applications

  • DC-DC Converters
  • Switching Mode Power Supplies (SMPS)
  • Free-Wheeling Diodes
  • Polarity Protection
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Improved Efficiency: The low forward voltage drop reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced Switching Losses: The fast reverse recovery time minimizes switching losses, further enhancing efficiency.
  • Compact Design: The surface mount package allows for smaller and more compact circuit designs.
  • Enhanced Reliability: The high surge current capability ensures robust performance in demanding applications.
  • Environmental Compliance: RoHS compliance ensures that the device meets environmental standards.

Technical Specifications

The RB531S-30 has a maximum repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward current (IF(AV)) depends on the exact case temperature. The forward voltage drop (VF) is typically around 0.4V at the rated forward current. Detailed specifications can be found in the Rohm Semiconductor datasheet.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5602 $58.8210
255+ $0.4597 $117.2235
390+ $0.4447 $173.4330
540+ $0.4308 $232.6320
695+ $0.4170 $289.8150
930+ $0.3731 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess