EN
  • EN
  • DE

RBQ10NS45A FH TL

Part No RBQ10NS45A FH TL
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835085-RBQ10NS45A FH TL
Ultra Librarian 3D Model Ultra Librarian RBQ10NS45A FH TL CAD Model

Description

The RBQ10NS45A FH TL is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-efficiency rectification and fast switching applications, making it suitable for various power management and protection circuits.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Reverse Polarity Protection
  • Free-wheeling Diode in Inductive Loads
  • Power OR-ing

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Surge Current Capability: Withstands transient voltage spikes, providing robustness.
  • AEC-Q101 Qualified: Suitable for automotive applications, ensuring high reliability and quality.
  • Pb-free Terminal Plating: Compliant with environmental regulations, reducing hazardous substances.

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power dissipation and enhances overall system efficiency.
  • Fast and Reliable Switching: Enables stable operation at high frequencies, improving dynamic response.
  • Enhanced Protection: High surge current capability ensures protection against transient voltage events.
  • Automotive Grade Reliability: AEC-Q101 qualification guarantees robust performance in demanding environments.
  • Environmentally Compliant: Pb-free terminal plating meets regulatory requirements, minimizing environmental impact.

Technical Specifications

The RBQ10NS45A FH TL features a maximum repetitive peak reverse voltage of 45V, a forward current of 10A, and a very low forward voltage drop (typically around 0.55V at 5A). It comes in a compact package suitable for surface mounting, facilitating efficient heat dissipation. For precise specifications and operating conditions, refer to the Rohm Semiconductor datasheet.

This Schottky barrier diode offers a high level of performance and reliability. Its low forward voltage drop and fast switching speed contribute to improved efficiency and dynamic response in a variety of power management applications. The AEC-Q101 qualification makes it an excellent choice for automotive applications where reliability and robustness are paramount. Its environmentally compliant construction further enhances its appeal for modern electronic designs.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3779 $63.7790
23+ $5.2333 $120.3659
35+ $5.0705 $177.4675
48+ $4.9064 $235.5072
61+ $4.7424 $289.2864
82+ $4.2527 $348.7214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess