The RBT9012 is an NPN silicon epitaxial transistor manufactured by Rohm Semiconductor. It is commonly used in switching and amplification applications across various electronic devices. This transistor is designed for general-purpose usage, providing a cost-effective solution for signal amplification and switching circuits. Its key characteristics include a high current gain and low saturation voltage.
Applications:
- Switching circuits in power supplies
- Amplification in audio circuits
- Driver stages for relays and solenoids
- General-purpose signal amplification
- Logic level conversion
Features:
- NPN Silicon Epitaxial Transistor
- High Collector Current (Ic = 2A)
- Low Saturation Voltage
- High hFE (typically 100-300)
- Small SOT-89 package
Benefits:
- Provides efficient switching capabilities, minimizing power loss.
- Offers excellent amplification performance for signal processing.
- Ensures stable operation over a wide range of temperatures.
- Reduces circuit board space requirements due to its compact size.
- Cost-effective solution for general-purpose applications.
Technical Specifications:
The RBT9012 features a collector-emitter voltage (Vceo) of 50V, collector current (Ic) of 2A, and power dissipation (Pc) of 1W. The current gain (hFE) typically ranges from 100 to 300, and the saturation voltage is notably low. It is housed in a SOT-89 package and is suitable for operating temperatures between -55°C and +150°C.
Note: Always consult the Rohm Semiconductor datasheet for comprehensive technical data and application guidelines to ensure proper implementation and optimal performance.