The RC0603FR0749R9 is a thick film chip resistor manufactured by Rohm Semiconductor. It is designed for general-purpose applications and offers reliable performance in a small 0603 package. This resistor is suitable for a variety of electronic circuits where precision and stability are important.
Applications:
- General Purpose Electronic Circuits
- Current Limiting
- Voltage Division
- Pull-Up and Pull-Down Resistors
- Consumer Electronics
Features:
- Small 0603 Package Size
- Thick Film Construction
- High Reliability
- RoHS Compliant
- +125°C Operating Temperature
Benefits:
- Compact Size: The small 0603 package allows for high-density circuit designs.
- Reliable Performance: Thick film construction provides reliable performance and long-term stability.
- RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
- Wide Operating Temperature Range: Suitable for operation in a variety of environments.
Technical Specifications:
The RC0603FR0749R9 is a thick film chip resistor with a resistance value of 49.9 ohms. It is available in a 0603 package and features high reliability. The operating temperature range is typically -55°C to +125°C.