EN
  • EN
  • DE

RF4E080BN

Part No RF4E080BN
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case BGA
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 741128-RF4E080BN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF4E080BN CAD Model

Description

The Rohm Semiconductor RF4E080BN is a Schottky Barrier Diode designed for rectification and high-speed switching applications. It offers low forward voltage drop and fast reverse recovery time, making it ideal for efficient power conversion and protection circuits. The diode is available in a small surface-mount package, suitable for compact electronic devices.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in inductive loads
  • High-frequency rectification
  • Switching power supplies
  • Solar cell bypass diodes

Features

  • Schottky Barrier Diode: Provides fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time (trr): Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast reverse recovery time minimize power losses and enhance efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Compact Design: Surface-mount package saves valuable board space.
  • Enhanced Protection: High surge current capability provides robust protection against voltage transients.
  • Reliable Performance: Robust design ensures consistent and reliable operation in demanding environments.

The Rohm Semiconductor RF4E080BN Schottky Barrier Diode is a highly efficient and reliable component for rectification and switching applications. Its low forward voltage drop, fast reverse recovery time, and robust design make it an ideal choice for power conversion, protection circuits, and high-frequency applications. The small surface-mount package allows for space-saving designs and automated assembly, contributing to cost-effectiveness.

Technical Specifications:

Maximum Repetitive Peak Reverse Voltage (VRRM): 80V

Maximum Average Forward Current (IF(AV)): 4A

Maximum Forward Voltage (VF): 0.75V

Operating Temperature Range: -40°C to +150°C

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1169 $50.2670
1,045+ $0.0959 $100.2155
1,615+ $0.0929 $150.0335
2,225+ $0.0899 $200.0275
2,880+ $0.0869 $250.2720
3,855+ $0.0779 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,312 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess