EN
  • EN
  • DE

RFN20NS3SWTL

Part No RFN20NS3SWTL
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182868-RFN20NS3SWTL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFN20NS3SWTL CAD Model

Description

The RFN20NS3SWTL is a Schottky barrier diode manufactured by Rohm Semiconductor. These diodes are known for their fast switching speed and low forward voltage drop, making them suitable for various high-frequency and power rectification applications. Rohm Semiconductor is a reputable manufacturer of semiconductors, recognized for producing reliable and efficient components.

Applications

  • High-Frequency Rectification: Used in circuits requiring fast switching speeds, such as RF detectors.
  • Voltage Clamping: Protects sensitive circuits from voltage spikes.
  • Reverse Polarity Protection: Prevents damage from incorrectly connected power supplies.
  • Mixing: Employed in mixer circuits for frequency conversion in communication systems.
  • Sampling Circuits: Utilized in sample-and-hold circuits due to their fast response time.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables operation at high frequencies.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Small Size: Allows for compact circuit designs.
  • High Reliability: Ensures consistent performance over a wide range of operating conditions.

Benefits

  • Increased Efficiency: Reduces power consumption in rectification and switching applications.
  • Improved High-Frequency Performance: Enables faster and more accurate signal processing.
  • Enhanced Circuit Protection: Safeguards sensitive components from damage.
  • Reduced Noise: Minimizes unwanted signal interference.
  • Simplified Circuit Design: Easier integration into various electronic systems.

Additional Details

Schottky barrier diodes, like the RFN20NS3SWTL, are typically made from a metal-semiconductor junction. This construction results in a lower forward voltage drop compared to traditional silicon diodes. The device's performance is characterized by parameters such as forward voltage, reverse leakage current, and junction capacitance. The specific voltage and current ratings should be considered when selecting this diode for a particular application. Consult the Rohm Semiconductor datasheet for precise specifications and application guidelines. The 'WTL' suffix likely indicates specific packaging or testing parameters, relevant for automated assembly and quality control.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess