EN
  • EN
  • DE

RLT030P02 TR

Part No RLT030P02 TR
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 296189-RLT030P02 TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLT030P02 TR CAD Model

Description

The RLT030P02 TR is a P-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for load switching and power management applications, offering low on-resistance and fast switching speeds. Its compact package makes it suitable for space-constrained applications.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Motor control circuits
  • Battery management systems

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency in switching applications.
  • Fast Switching Speed: Enables operation in high-frequency circuits with minimal switching losses.
  • Small Package Size: Allows for compact designs and efficient use of board space, typically a SOT-23 or similar package.
  • Low Gate Charge: Reduces the drive power requirements, improving overall system efficiency.
  • Pb-free and RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Efficiency: The low on-resistance reduces power dissipation, enhancing the overall efficiency of the circuit.
  • Reliable Performance: Designed for robust performance in demanding applications.
  • Compact Design: The small package size enables the design of smaller, more efficient power supplies and converters.
  • Reduced Power Consumption: Lower gate charge results in less power consumed during switching.
  • Environmentally Friendly: Compliant with RoHS standards, making it suitable for green electronics initiatives.

Technical Specifications

The RLT030P02 TR is characterized by a low on-resistance, typically in the milliohm range, and a gate-source voltage (Vgs) rating suitable for standard logic levels. It has a fast switching time, enhancing its applicability in high-frequency power conversion. Consult the Rohm Semiconductor datasheet for precise specifications, including drain-source voltage (Vds), continuous drain current (Id), and gate threshold voltage (Vgs(th)) for your specific application.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess