EN
  • EN
  • DE

UPC78M15H

Part No UPC78M15H
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995922-UPC78M15H
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC78M15H CAD Model

Description

The UPC78M15H is a three-terminal positive voltage regulator manufactured by NEC. It is designed to provide a stable and regulated +15V output voltage from a higher input voltage. This regulator is commonly used in various electronic circuits to ensure a consistent power supply for sensitive components.

Applications

  • Power supplies for microcontrollers
  • Linear regulators in electronic circuits
  • Voltage regulation in audio amplifiers
  • Power management in industrial equipment
  • Instrumentation and measurement devices
  • Battery chargers
  • Post-regulation for switching power supplies

Features

  • Fixed +15V output voltage
  • Output current up to 500mA
  • Internal short-circuit current limiting
  • Thermal overload protection
  • Output transistor safe-area compensation
  • Requires only a few external components

Benefits

  • Provides a stable and regulated +15V power supply
  • Protects the regulator and connected circuits from damage due to overcurrent
  • Prevents the regulator from overheating and shutting down
  • Ensures reliable operation over a wide range of input voltages and load conditions
  • Simplified circuit design and reduced component count

Additional Details

The UPC78M15H voltage regulator provides a cost-effective and reliable solution for voltage regulation in a variety of applications. It operates by comparing its output voltage to an internal reference voltage and adjusting the output current to maintain the desired voltage level. The internal short-circuit current limiting feature protects the regulator from damage in the event of an output short circuit. The thermal overload protection feature shuts down the regulator if its internal temperature exceeds a safe limit. The output transistor safe-area compensation feature ensures that the regulator operates within its safe operating area, even under demanding load conditions. The UPC78M15H typically requires only input and output capacitors for stable operation. This regulator is often available in a TO-220 package for easy mounting and heat sinking.

It is important to consult the manufacturer's datasheet for specific operating conditions and recommended external components. Correct heat sinking is essential to prevent overheating, especially at higher output currents.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess