EN
  • EN
  • DE

RLZ20B

Part No RLZ20B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183388-RLZ20B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ20B CAD Model

Description

The RLZ20B is a Zener diode manufactured by Rohm Semiconductor, specifically designed to offer precise voltage regulation and robust overvoltage protection in a variety of electronic circuits. Zener diodes like the RLZ20B play a vital role in ensuring stable voltage levels and safeguarding sensitive components from damaging voltage transients.

Applications

  • Voltage regulation in power supplies and voltage regulators
  • Overvoltage protection in sensitive electronic equipment
  • Voltage clamping in signal conditioning circuits
  • Voltage referencing in instrumentation and control systems
  • Transient voltage suppression in automotive and industrial applications

Features

  • High surge current capability for enhanced protection
  • Tight voltage tolerance for precise voltage regulation
  • Low reverse leakage current for efficient power consumption
  • Compact surface-mount package for space-saving designs
  • Excellent clamping characteristics for effective transient suppression

Benefits

  • Provides a stable and reliable voltage reference
  • Protects electronic circuits from damage due to voltage surges and spikes
  • Ensures consistent performance and accuracy of electronic devices
  • Reduces the need for additional protection components
  • Enhances the overall reliability and lifespan of electronic systems

Technical Specifications

The RLZ20B typically features a Zener voltage around 20V. It is designed to dissipate power of approximately 500mW and withstand surge currents up to several Amperes. Its operating temperature range is typically between -55°C and +150°C. It's essential to consult the Rohm Semiconductor datasheet for the exact specifications, as slight variations may exist depending on the manufacturing batch. Important parameters to consider when incorporating the RLZ20B in a circuit include the forward voltage, reverse current, and power dissipation limits.

This Zener diode is housed in a small surface-mount package, making it well-suited for applications where minimizing board space is critical. Its robust design and stable performance make it a popular choice for diverse applications, from consumer electronics to industrial automation. Adhering to the manufacturer's specifications and implementing appropriate thermal management practices are crucial for ensuring optimal performance and long-term reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess