EN
  • EN
  • DE

USB2502-HT

Part No USB2502-HT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 1.62 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TQFP
Win Source Part Number 043510-USB2502-HT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2502-HT CAD Model

Description

The USB2502-HT from Microchip Technology is an advanced USB 2.0 hub controller specifically designed to meet the demands of industrial and automotive applications that require high-temperature operational capabilities. This versatile device enables the expansion of a single USB port into multiple ports, facilitating the connection of additional peripherals to a host system.

Robust Design for Extreme Environments

With an operating temperature range of -40°C to +105°C, the USB2502-HT ensures reliable performance in environments that would compromise standard USB hub controllers. This makes it an ideal solution for systems exposed to harsh conditions, such as factory automation equipment, in-vehicle computing, and other outdoor applications.

Key Features

  • Compliance with USB 2.0 specifications, ensuring compatibility with a wide range of USB devices.
  • MultiTrak™ technology, which provides high-bandwidth performance by enabling multiple transaction translators for enhanced throughput.
  • PortMap and PortSwap features, which offer configurable port mapping and pin assignment for design flexibility.
  • PhyBoost technology, which improves signal integrity over extended cable lengths, enhancing the reliability of connected devices.

Seamless Connectivity and Enhanced Functionality

The USB2502-HT is equipped with two downstream ports, supporting both high-speed (480Mbps) and low/full-speed (12Mbps/1.5Mbps) data rates. It integrates seamlessly with host systems without the need for external memory, thanks to its internal ROM that contains the required USB descriptors and configuration data.

Simple Integration and Customization

Microchip's USBCheck® online design review service simplifies the integration process by providing designers with a free review of their USB2502-HT-based designs, ensuring that all guidelines are met for optimum performance. Additionally, the device's customization options, such as manufacturer/product strings and device configurations, allow OEMs to tailor the hub controller to their specific requirements.

Conclusion

The USB2502-HT hub controller is a testament to Microchip Technology's commitment to delivering robust and high-performance solutions for demanding industrial and automotive applications. Its high-temperature operation, coupled with advanced features and customization options, makes it a standout choice for designers looking to enhance USB connectivity under extreme conditions.

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,866 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess