EN
  • EN
  • DE

24AA025UIDT-I/SN

Part No 24AA025UIDT-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kbit I2C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 128 x 8 x 2
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA025
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854707-24AA025UIDT-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA025UIDT-I/SN CAD Model

Description

Microchip Technology's 24AA025UIDT-I/SN Serial EEPROM

The 24AA025UIDT-I/SN is a high-performance, 2K I2C™ Serial EEPROM device from Microchip Technology, designed to provide reliable data storage and retrieval in a wide array of applications. This particular model is renowned for its unique identifier feature, making it an ideal choice for applications requiring serial number identification or traceability.

Encased in an 8-pin SOIC (SN) package, the 24AA025UIDT-I/SN offers a standard 2-wire serial interface, facilitating easy integration into existing designs. The device operates over a broad voltage range from 1.7V to 5.5V, making it versatile for both low-power and standard applications. Additionally, it supports a maximum clock frequency of 400kHz, allowing for quick data access and programming operations.

One of the standout features of the 24AA025UIDT-I/SN is its built-in 32-bit unique identifier (UID). This UID is pre-programmed and locked, ensuring a permanent and distinct serial number that can be used for inventory management, product registration, or anti-counterfeiting measures. Furthermore, the EEPROM provides 256 x 8 bits of memory, which is ample space for storing configuration settings, calibration data, or small amounts of user data.

The device boasts a high reliability with a write endurance of 1 million cycles and a data retention period of over 200 years, ensuring that critical data is preserved over the long term. For added security, the EEPROM includes write protection features, which can be enabled to prevent unintended writes to the memory array.

Microchip's 24AA025UIDT-I/SN is ideal for an array of applications, including industrial and medical devices, consumer electronics, and Internet of Things (IoT) endpoints. Its low-power consumption and small form factor make it an excellent choice for portable and space-constrained applications. With Microchip's reputation for quality and support, designers can be confident in choosing the 24AA025UIDT-I/SN for their data storage needs.

Whether used in complex systems or simple gadgets, the 24AA025UIDT-I/SN from Microchip Technology offers a robust and unique solution for secure data storage and management.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9595 $52.7725
130+ $0.7873 $102.3490
200+ $0.7627 $152.5400
275+ $0.7381 $202.9775
355+ $0.7135 $253.2925
470+ $0.6397 $300.6590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,571 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess