EN
  • EN
  • DE

RPR-359

Part No RPR-359
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Description Reflective photosensor (photoreflector)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 046377-RPR-359
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPR-359 CAD Model

Description

The RPR-359 is an ambient light sensor manufactured by Rohm Semiconductor. It's designed to accurately measure the intensity of ambient light and provide this information to a microcontroller or other processing unit. This enables devices to automatically adjust screen brightness, activate backlight illumination, or make other decisions based on environmental lighting conditions.

Applications

  • Mobile phones and smartphones: Automatic screen brightness adjustment.
  • Tablets and laptops: Ambient light sensing for display control.
  • Wearable devices (smartwatches, fitness trackers): Optimization of display visibility and power consumption.
  • Industrial sensors: Light level detection for process control and automation.
  • Digital signage: Brightness adjustment for optimal viewing in various lighting conditions.
  • Gaming devices: Optimizing display and backlight based on ambient light.

Features

  • High sensitivity: Accurate light measurement even in low-light environments.
  • Wide spectral response: Detects a broad range of visible light wavelengths.
  • Small package size: Allows for integration into compact devices.
  • Low power consumption: Minimizes drain on battery-powered devices.
  • I2C interface: Simple and standardized communication with microcontrollers.
  • Ambient light suppression: Rejects unwanted noise from infrared and ultraviolet light.

Benefits

  • Improved user experience: Automatic brightness adjustment enhances screen visibility and reduces eye strain.
  • Extended battery life: Dynamic backlight control minimizes power consumption in low-light conditions.
  • Optimized display performance: Ensures optimal viewing in any environment.
  • Simplified system design: I2C interface streamlines integration with microcontrollers.
  • Accurate light sensing: Provides reliable data for environmental monitoring and control.

Additional Details

The RPR-359 typically operates on a low voltage, such as 3.3V or 5V. It provides ambient light data via the I2C serial interface. The sensor's spectral response is tailored to mimic the human eye's sensitivity to light. The package type is often a small SMD (Surface Mount Device), allowing for easy soldering and integration into printed circuit boards. It offers stable performance across a wide temperature range.

This sensor is particularly useful in applications where automatically adjusting screen brightness not only enhances the user experience but also conserves power, making it a popular choice for portable electronic devices.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess