EN
  • EN
  • DE

RQ1C065U1V

Part No RQ1C065U1V
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 298645-RQ1C065U1V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ1C065U1V CAD Model

Description

The RQ1C065U1V is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. This MOSFET is designed for power management applications, particularly in automotive systems and industrial equipment where efficient power switching is crucial. It's characterized by its low on-resistance and high-speed switching capabilities, making it suitable for applications demanding minimal power loss and fast response times.

Applications

  • Automotive power distribution: Electronic control units (ECUs), body control modules (BCMs).
  • DC-DC converters: Step-down and step-up voltage regulation.
  • Load switching: High-side and low-side switching applications.
  • Motor control: Driving small DC motors.
  • Power supplies: Regulated power supplies for electronic devices.
  • Battery management systems: Charge and discharge control.

Features

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • High-speed switching: Enables efficient switching at higher frequencies.
  • P-channel configuration: Simplified gate drive circuitry in some applications.
  • AEC-Q101 qualified: Suitable for automotive applications due to its reliability under harsh conditions.
  • Surface mount package: Facilitates automated assembly on printed circuit boards.
  • Lead-free termination: RoHS compliant for environmental friendliness.

Benefits

  • Increased energy efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Improved thermal performance: Minimizes heat generation, allowing for smaller heat sinks or fanless operation.
  • Reduced system size: Compact surface mount package saves space on the PCB.
  • Enhanced reliability: AEC-Q101 qualification ensures high reliability in automotive environments.
  • Simplified design: P-channel configuration can simplify gate drive circuitry in certain applications.

Additional Details

The RQ1C065U1V typically has a voltage rating of around 60V and a continuous drain current rating that depends on the specific operating conditions and thermal management. The on-resistance (RDS(on)) is a critical parameter, usually specified at a particular gate voltage (VGS). It is available in surface mount packages like SOP-8 or similar. It's commonly used in high-side switching configurations in automotive applications.

This MOSFET's low on-resistance and high reliability make it a suitable choice for demanding power management applications in both automotive and industrial sectors.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,205+ $0.2402 $289.4410
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess