EN
  • EN
  • DE

RQA130N03

Part No RQA130N03
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 756159-RQA130N03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQA130N03 CAD Model

Description

The RQA130N03 is an N-channel power MOSFET from Rohm Semiconductor. This MOSFET is designed for high-efficiency switching applications. Its low on-resistance and fast switching speed make it suitable for various power management and motor control applications. Rohm Semiconductor is known for its high-quality power devices, and the RQA130N03 is no exception, providing a balance of performance and reliability.

Applications

  • DC-DC converters in power supplies.
  • Motor control circuits in robotics and automation.
  • Load switching applications in various electronic devices.
  • Battery management systems (BMS) for efficient power transfer.
  • Power management in portable devices.

Features

  • N-Channel MOSFET: Enhancement mode N-channel MOSFET.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • High Drain Current (ID): Capable of handling high current loads.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation.
  • Improved Thermal Performance: Reduces heat generation for better thermal management.
  • Reliable Operation: Rohm Semiconductor's quality ensures stable and consistent performance.
  • Simplified Circuit Design: Easy to implement in various switching circuits.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The RQA130N03 from Rohm Semiconductor is an N-channel power MOSFET optimized for efficient switching applications. Its key features include a low on-resistance, which minimizes power loss and improves overall system efficiency. The fast switching speed enables its use in high-frequency applications, making it a versatile choice for a wide range of power management scenarios.

This MOSFET finds use in DC-DC converters, where it helps to regulate voltage levels with minimal power loss. It is also suitable for motor control circuits, allowing for precise and efficient control of motors in robotics and automation applications. In load switching applications, it effectively controls the flow of power to various loads in a system. The RQA130N03 is also commonly used in battery management systems (BMS) for efficient charging and discharging of batteries.

Rohm Semiconductor is a reputable manufacturer known for producing reliable and high-performance power devices. The RQA130N03 is RoHS compliant, demonstrating a commitment to environmental responsibility. Its specifications include a low on-resistance, a high drain current capability, and a fast switching speed. All these features make it a preferred choice for designers seeking an efficient, reliable, and environmentally friendly power MOSFET.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,539 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess