EN
  • EN
  • DE

RQA130N03FD5TB

Part No RQA130N03FD5TB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 298718-RQA130N03FD5TB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RQA130N03FD5TB CAD Model

Description

The RQA130N03FD5TB is an N-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for high-efficiency switching applications and power management in various electronic devices. Its key features include low on-resistance and fast switching speed, making it suitable for applications demanding high performance and minimal power loss.

Applications:

  • DC-DC Converters: Used as a switching element in step-up and step-down DC-DC converters.
  • Power Management Circuits: Regulating power in portable devices, servers, and other electronic equipment.
  • Motor Control: Driving small to medium-sized DC motors with high efficiency.
  • Load Switching: Controlling power to various circuits and components with minimal voltage drop.
  • Synchronous Rectification: Improving efficiency in power supplies by replacing diodes with MOSFETs.

Features:

  • N-Channel MOSFET: Enhances current flow and reduces conduction losses.
  • Low On-Resistance (Rds(on)): Minimizes power dissipation and improves overall efficiency.
  • Fast Switching Speed: Enables efficient switching performance and reduces switching losses.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET, improving efficiency.
  • Surface Mount Package: Allows for compact designs and automated assembly.

Benefits:

  • Increased Energy Efficiency: Low Rds(on) and fast switching speed minimize power losses, improving overall efficiency.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Robust design ensures stable operation in demanding environments.
  • Simplified Circuit Design: Reduces the need for complex driving circuitry.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, improving thermal management.

Technical Specifications: Key specifications include Drain-Source Voltage (Vds), Gate-Source Voltage (Vgs), Drain Current (Id), On-Resistance (Rds(on)), Gate Charge (Qg), and Operating Temperature Range. Refer to the Rohm Semiconductor datasheet for specific values related to RQA130N03FD5TB.

This MOSFET is available in a surface-mount package, suitable for automated assembly processes. Proper gate drive circuitry is necessary for optimal performance and efficiency. This device is RoHS compliant.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,418 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess