EN
  • EN
  • DE

RSD080N06

Part No RSD080N06
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Nch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243954-RSD080N06
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSD080N06 CAD Model

Description

The RSD080N06 is an N-channel power MOSFET from Rohm Semiconductor, designed for high-efficiency switching applications. It boasts a low on-resistance, enabling efficient power conversion and minimizing heat generation.

Applications:

  • DC-DC Converters: Used in a variety of DC-DC converters for voltage regulation and power management in electronic devices.
  • Motor Control Circuits: Employed in motor control systems to efficiently switch and control power to the motor.
  • Load Switching: Suitable for general-purpose load switching applications, providing efficient and reliable control.
  • Power Management in Portable Devices: Used in power management circuits of battery-powered devices to maximize battery life.
  • LED Lighting: Integrated into LED lighting systems for efficient dimming and power control.

Features:

  • N-Channel MOSFET: Provides efficient switching capabilities for various applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss and heat generation, increasing overall efficiency.
  • Fast Switching Speed: Enables higher operating frequencies and reduces switching losses.
  • Avalanche Energy Rated: Offers improved ruggedness and reliability under transient conditions.
  • Compact Package: Available in various surface-mount packages for space-saving designs.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, improving reliability and reducing cooling requirements.
  • Improved System Performance: Fast switching speeds allow for higher frequency operation, enhancing system responsiveness.
  • Enhanced Reliability: Avalanche energy rating provides added protection against voltage spikes and transients.
  • Compact Design: Small package sizes enable more compact and efficient designs, saving board space.

Additional Details:

The RSD080N06 typically features a voltage rating of 60V and a continuous drain current that varies depending on the package and operating conditions. Consult the datasheet for specific electrical characteristics, including gate threshold voltage, thermal resistance, and safe operating area (SOA). This information is crucial for ensuring proper application and preventing device failure.

Rohm Semiconductor offers this MOSFET in various surface-mount packages such as SOP, DFN, and others. It is lead-free and RoHS compliant. Proper thermal management, including appropriate heatsinking, is essential to maximize performance and ensure a long lifespan, especially when operating at higher currents or temperatures.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess