EN
  • EN
  • DE

RSD100N10

Part No RSD100N10
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Nch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243958-RSD100N10
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSD100N10 CAD Model

Description

The RSD100N10 is an N-channel power MOSFET from Rohm Semiconductor, designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, enhancing switching performance and reducing power losses. Its key features include a low on-resistance, fast switching speed, and excellent gate charge characteristics. The RSD100N10 is commonly used in DC-DC converters, motor control circuits, and other power management applications.

Applications

  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels efficiently.
  • Motor Control Circuits: Employed in motor drives to control speed and torque.
  • Power Management in Portable Devices: Integrated into smartphones, tablets, and laptops for efficient power distribution.
  • Switching Regulators: Suitable for applications requiring high-speed switching and minimal power loss.

Features

  • N-Channel MOSFET: Offers efficient switching for positive voltage applications.
  • Low On-Resistance (Rds(on)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables higher operating frequencies and improved transient response.
  • Low Gate Charge (Qg): Minimizes driver power requirements and reduces switching losses.
  • Surface-Mount Package: Facilitates efficient thermal management and saves PCB space.

Benefits

  • High Efficiency: Minimizes power losses and heat generation, improving overall system efficiency.
  • Fast Switching Speed: Allows for higher operating frequencies and improved transient response.
  • Compact Design: Enables smaller and more compact power supply designs.
  • Improved Thermal Performance: Dissipates heat efficiently, enhancing reliability and longevity.
  • Enhanced System Reliability: Withstands transient voltage spikes, reducing the risk of component failure.

Additional Details

The RSD100N10 has a drain-source voltage (Vds) rating of 100V and a continuous drain current (Id) rating of 10A. Its static drain-source on-resistance is typically 95 mOhms at Vgs = 10V. The gate-source voltage (Vgs) is rated at ±20V. The device is typically supplied in tape and reel packaging for automated assembly. The maximum channel temperature is rated at 150°C. Its low on-resistance is particularly beneficial in applications where minimizing voltage drop and power loss is critical, such as in battery-powered devices and high-efficiency power converters.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess