The RTF010P02 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. This power MOSFET is designed for load switching and power management applications. Its key features include low on-resistance and high-speed switching capabilities.
Applications
- Load switching circuits
- Power management in portable devices
- DC-DC converters
- Relay drivers
Features
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- High-speed switching
- Surface mount package (TSSOP-8)
Benefits
- Improved efficiency and reduced power loss due to low RDS(on).
- Faster switching speeds for improved performance in high-frequency applications.
- Lower gate drive requirements due to low gate charge.
- Compact design due to the small TSSOP-8 package.
Technical Specifications
- Polarity: P-Channel
- Drain-Source Voltage (VDSS): -20V
- Gate-Source Voltage (VGSS): ±12V
- Drain Current (ID): -1A
- Power Dissipation (PD): 0.7W
- On-Resistance (RDS(on)): 0.12Ω (at VGS = -4.5V)
- Package: TSSOP-8
The RTF010P02's low on-resistance significantly reduces conduction losses, contributing to higher efficiency in power management circuits. The low gate charge reduces the power required to drive the MOSFET, further enhancing efficiency. The high-speed switching capability allows for efficient operation in high-frequency DC-DC converters and other switching applications. The TSSOP-8 package provides a compact footprint, making it suitable for space-constrained applications such as portable devices. This MOSFET offers a balance of performance and efficiency for a variety of power switching needs.