EN
  • EN
  • DE

RU1E002SP

Part No RU1E002SP
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Pch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244484-RU1E002SP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RU1E002SP CAD Model

Description

The RU1E002SP is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. It is designed for a variety of switching and power management applications, where a P-channel MOSFET is required for its specific characteristics. P-channel MOSFETs are commonly used as high-side switches in circuits.

Applications

  • Load Switching: Controlling power to various loads in electronic devices.
  • Power Management Circuits: Inverting the control signal to control power devices.
  • DC-DC Converters: Providing efficient power conversion in step-up or step-down converters.
  • Battery Management Systems (BMS): Protecting batteries from overcharge and over-discharge.
  • Portable Devices: Smartphones, tablets, and other battery-powered devices.

Features

  • Low On-Resistance (Rds(on)): Minimizes power loss during switching.
  • Low Gate Threshold Voltage (Vgs(th)): Simplifies driving the MOSFET with low voltage signals.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Small Package Size: Allows for integration into compact designs.
  • Halogen Free: Environmentally friendly component.

Benefits

  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Simplified Circuit Design: Low gate threshold voltage allows for direct driving from microcontrollers.
  • Improved System Performance: Fast switching speed allows for operation in high-frequency circuits.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Enhanced Reliability: Robust design ensures reliable operation in various environments.

Technical Specifications

The RU1E002SP typically has a drain-source voltage (Vds) rating of -12V. The gate-source voltage (Vgs) is typically ±8V. The continuous drain current (Id) is typically -2A. The on-resistance (Rds(on)) is typically around 0.1 ohms (100 milliohms) at Vgs = -4.5V. The gate threshold voltage (Vgs(th)) is typically around -1.0V. It is available in a small SOT-23 package or similar. Consult the Rohm Semiconductor datasheet for detailed specifications and application notes, including thermal considerations and safe operating area.

Careful consideration should be given to the gate drive circuitry to ensure proper and efficient switching. Also, proper heat sinking may be necessary depending on the operating conditions to maintain the MOSFET within its safe operating temperature range.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess