EN
  • EN
  • DE

RV1C002UNT2CL

Part No RV1C002UNT2CL
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 0.15A VML0806
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 150mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 4.5V
Gate-Source Threshold Voltage 1V @ 100μA
Max Input Capacitance 12pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 100mW (Ta)
Maximum Rds On at Id,Vgs 2 Ohm @ 150mA, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package VML0806
Dimension 3-SMD, No Lead
Win Source Part Number 1093100-RV1C002UNT2CL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RV1C002UNT2CL CAD Model

Description

The RV1C002UNT2CL is a voltage detector IC manufactured by Rohm Semiconductor. This IC is designed to monitor voltage levels and provide a reset signal when the voltage falls below a predefined threshold. It is commonly used in microcontrollers, memory devices, and other electronic systems to ensure proper operation and prevent data corruption during voltage fluctuations.

Applications:

  • Microcontroller Reset Circuits
  • Memory Protection Circuits
  • Power Supply Monitoring
  • Battery Monitoring
  • System Voltage Supervision

Features:

  • Low Current Consumption
  • High Accuracy Voltage Detection
  • Small Package Size
  • Open Drain Output
  • Wide Operating Temperature Range

Benefits:

  • Improved System Reliability
  • Prevention of Data Corruption
  • Simplified Circuit Design
  • Reduced Power Consumption
  • Compact Solution for Voltage Monitoring

Additional Details:

The RV1C002UNT2CL features a precise voltage detection threshold, ensuring accurate monitoring of voltage levels. Its low current consumption minimizes its impact on the overall system power budget. The small package size allows for easy integration into space-constrained applications. The open drain output provides flexibility in interfacing with different types of circuits.

This voltage detector IC is commonly used to generate a reset signal for microcontrollers when the supply voltage drops below a certain level. This prevents the microcontroller from executing incorrect instructions or corrupting data. It can also be used to protect memory devices by disabling write operations when the voltage is too low. In power supply monitoring applications, it can provide an early warning of voltage problems, allowing for corrective action to be taken.

The specific voltage detection threshold and other parameters of the RV1C002UNT2CL can be found in the manufacturer's datasheet. It is important to select a voltage detector with a threshold that is appropriate for the specific application. Proper use of this IC can significantly improve the reliability and robustness of electronic systems.

In summary, the RV1C002UNT2CL from Rohm Semiconductor is a reliable and accurate voltage detector IC that provides essential voltage monitoring and reset functionality for a wide range of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0471 $50.1615
2,595+ $0.0386 $100.1670
4,015+ $0.0374 $150.1610
5,525+ $0.0362 $200.0050
7,145+ $0.0350 $250.0750
9,555+ $0.0314 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,660 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess