EN
  • EN
  • DE

RW1A030AP

Part No RW1A030AP
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 1.5V Drive Pch MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 759108-RW1A030AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RW1A030AP CAD Model

Description

The RW1A030AP is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Rohm Semiconductor, designed for load switching applications and power management in a variety of electronic devices. This MOSFET is characterized by its low on-resistance, enabling efficient power control with minimal power loss, which is crucial for battery-powered devices and energy-conscious designs.

Applications

  • Load Switching: Used for turning power on and off to various loads in electronic circuits.
  • Power Management Circuits: Employed in DC-DC converters and power regulators to control voltage and current.
  • Battery Management Systems (BMS): Commonly found in BMS for controlling charging and discharging processes.
  • Portable Devices: Ideal for smartphones, tablets, and other mobile devices due to its small size and efficiency.
  • Motor Control: Utilized in small motor control applications.

Features

  • P-Channel MOSFET: Offers simple gate drive requirements, allowing for easy integration into various circuits.
  • Low On-Resistance (Rds(on)): Minimizes power loss during switching, improving overall efficiency. The specific Rds(on) value is a key characteristic, and designers should consult the datasheet for precise values at different gate-source voltages.
  • Small Package: Typically comes in a compact surface-mount package suitable for space-constrained applications. Package types vary, such as SOT-23 or similar small outlines.
  • Low Threshold Voltage: Ensures easy gate control and faster switching speeds.
  • High Avalanche Capability: Provides enhanced robustness against voltage spikes and transient conditions.

Benefits

  • Increased Efficiency: Low on-resistance leads to reduced power dissipation and improved energy efficiency.
  • Compact Design: Small package size allows for high-density circuit layouts.
  • Simplified Circuit Design: P-channel configuration simplifies gate drive circuitry.
  • Improved Thermal Performance: Reduced power loss contributes to lower operating temperatures.
  • Enhanced Reliability: High avalanche capability protects against voltage transients, enhancing overall system reliability.

Additional Details

The RW1A030AP's electrical characteristics, such as drain-source voltage, gate-source voltage, and continuous drain current, are essential considerations for designers. These parameters dictate the maximum operating conditions under which the MOSFET can reliably function. The gate threshold voltage is also important, as it determines the voltage required to turn the MOSFET on. Reviewing the datasheet is imperative for selecting appropriate external components, such as gate resistors, and for ensuring proper thermal management. This MOSFET is typically manufactured using advanced trench technology to achieve low on-resistance and high switching speeds. Environmental compliance, such as RoHS, is also a standard feature, ensuring the device meets environmental regulations.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess