The RXH070N03 is an N-channel MOSFET from Rohm Semiconductor, designed for power management and switching applications. It's engineered to deliver high efficiency and performance in various electronic devices, thanks to its low on-resistance and fast switching capabilities. This MOSFET is suitable for use in DC-DC converters, load switches, and motor control circuits.
Applications
- DC-DC converters
- Load switches
- Motor control circuits
- Power management systems
- Synchronous rectification
Features
- N-Channel MOSFET: Offers efficient current conduction and switching capabilities.
- Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving overall efficiency.
- Fast Switching Speed: Enables quick and efficient switching operations, crucial for high-frequency applications.
- High Avalanche Energy: Provides robustness against voltage spikes and transients.
- Surface Mount Package: Facilitates easy integration into compact PCB designs.
Benefits
- Enhanced Energy Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency and lower operating costs.
- Improved Thermal Performance: Reduced heat generation allows for more compact designs and higher power density.
- Reliable Operation: Robust design and high avalanche energy ensure stable and reliable performance under demanding conditions.
- Simplified Circuit Design: Easy-to-use characteristics and standard packaging simplify the design and manufacturing process.
- Versatile Applications: Suitable for a wide range of power management and switching applications.
Technical Specifications: The RXH070N03 typically features a drain-source voltage (VDS) rating of 30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating that varies based on temperature and package. The on-resistance (RDS(on)) is typically very low, often in the milliohm range. It is commonly available in surface-mount packages like SOP-8. Consult the datasheet for precise values and operating conditions.