The RXL035N03 TCR is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. This MOSFET is designed for power management applications, particularly in portable devices and other battery-powered systems. The '03' likely indicates a voltage rating of 30V. The 'TCR' likely signifies a specific package type or characteristic unique to Rohm Semiconductor devices. P-Channel MOSFETs are commonly used as high-side switches in load switching applications.
Applications
- Load switching: Used to control power delivery to various loads in electronic systems.
- Power management circuits: Integrated into power management ICs for efficient power control.
- DC-DC converters: Used in step-up and step-down converters for voltage regulation.
- Battery protection circuits: Protects batteries from overcharge and overdischarge conditions.
- Portable devices: Ideal for use in smartphones, tablets, and other portable electronics.
Features
- Low on-resistance (Rds(on)): Minimizes power loss and improves efficiency.
- Low gate charge (Qg): Reduces switching losses and improves efficiency.
- Compact package: Enables integration into space-constrained applications.
- High-speed switching: Allows for efficient operation at high frequencies.
- AEC-Q101 qualified: Suitable for automotive applications.
- P-Channel: Specifically designed for high-side switching applications.
Benefits
- Improved power efficiency: Low on-resistance minimizes power dissipation.
- Reduced heat generation: Minimizes heat sink requirements and improves system reliability.
- Extended battery life: Low power consumption extends battery life in portable devices.
- Simplified design: Easy to integrate into various circuit designs.
- Enhanced system performance: High-speed switching enables efficient operation in demanding applications.
Additional Details
The RXL035N03 TCR typically has a drain-source voltage (Vds) rating of 30V. The gate-source voltage (Vgs) is typically rated at +/-20V. The on-resistance (Rds(on)) is a crucial parameter, and it's typically very low for this type of MOSFET, which helps to minimize power loss. The gate charge (Qg) is also an important specification, indicating the amount of charge required to switch the MOSFET on and off. The device is usually available in a small surface-mount package, allowing for high-density board layouts. These MOSFETs are designed with robust avalanche ruggedness ensuring reliable operation under transient conditions. The P-Channel configuration is well suited for driving loads connected to ground while the switch is on the high side referenced to the power supply.