EN
  • EN
  • DE

RXT3422

Part No RXT3422
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089471-RXT3422
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RXT3422 CAD Model

Description

The RXT3422 is a transient voltage suppressor (TVS) diode manufactured by Rohm Semiconductor. It is designed to protect sensitive electronic components from voltage surges, such as those caused by electrostatic discharge (ESD), electrical fast transient (EFT), and lightning strikes. This diode provides a fast and reliable clamping action to limit voltage spikes and prevent damage to downstream circuitry.

Applications

  • Automotive Electronics: Protects automotive ECUs, sensors, and communication interfaces from transient voltages.
  • Industrial Equipment: Safeguards industrial control systems, PLCs, and power supplies from voltage surges.
  • Consumer Electronics: Protects smartphones, tablets, and other portable devices from ESD and other transient events.
  • Communication Systems: Protects communication lines and equipment from lightning strikes and other surges.
  • Power Supplies: Protects power supply circuits from overvoltage conditions.

Features

  • Fast Response Time: Provides rapid clamping action to limit voltage spikes quickly.
  • Low Clamping Voltage: Limits the voltage to a safe level, protecting downstream components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Small Package Size: Compact package allows for easy integration into space-constrained applications.
  • Low Leakage Current: Minimizes power consumption in standby mode.

Benefits

  • Enhanced Protection: Provides robust protection against voltage surges, improving the reliability of electronic systems.
  • Reduced Downtime: Prevents damage to sensitive components, minimizing downtime and maintenance costs.
  • Improved System Performance: Ensures stable operation of electronic systems by preventing voltage spikes from disrupting performance.
  • Compact Design: Small package size allows for easy integration into a variety of applications.
  • Extended Lifespan: Protects components from damage, extending the lifespan of electronic equipment.

Additional Details

The RXT3422 typically has a standoff voltage around 22V and a clamping voltage around 30V. It is available in a small SMD package, such as a SOD-323 or similar. The specific surge capability depends on the waveform and duration, but it is designed to handle several amps of surge current. This TVS diode is commonly used in automotive applications due to its robust performance and reliability.

You May Also Be Interested in

Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess