EN
  • EN
  • DE

RXT3906T100R

Part No RXT3906T100R
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 185089-RXT3906T100R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RXT3906T100R CAD Model

Description

The RXT3906T100R is a PNP bipolar transistor from Rohm Semiconductor, designed for switching and amplification applications. It's housed in a small surface-mount package, making it ideal for high-density circuit boards. The transistor offers good current gain characteristics and is suitable for various low-power applications.

Applications:

  • Switching Circuits: Used for general-purpose switching applications.
  • Amplification: Employed in small-signal amplifier circuits.
  • Driver Circuits: Can be used as a driver for small loads.
  • Inverter Circuits: Utilized in basic inverter designs.
  • Portable Electronics: Suited for use in smartphones, tablets, and other portable devices.

Features:

  • PNP Bipolar Transistor: Standard PNP configuration.
  • Surface Mount Package: Allows for compact board designs.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Low Saturation Voltage: Enables efficient switching performance.

Benefits:

  • Versatile Usage: Suitable for a wide range of applications.
  • Compact Design: Small package saves board space.
  • Efficient Switching: Low saturation voltage minimizes power loss.
  • Reliable Performance: Designed for stable operation.

Additional Details:

The RXT3906T100R is characterized by its high current gain, enabling efficient amplification in small-signal circuits. The surface-mount package facilitates automated assembly, reducing manufacturing costs and improving production efficiency. Its low saturation voltage contributes to efficient switching performance, minimizing power dissipation in switching applications. This transistor is designed to operate reliably across a wide range of temperatures, ensuring stable performance in diverse operating conditions. It meets industry standards for quality and reliability, making it a suitable choice for various electronic designs.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess