EN
  • EN
  • DE

SCS110AG

Part No SCS110AG
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description SiC Schottky Barrier Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1247226-SCS110AG
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCS110AG CAD Model

Description

The SCS110AG is a Silicon Carbide (SiC) Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-efficiency and high-speed switching applications, taking advantage of the superior properties of SiC material. It's particularly well-suited for power factor correction (PFC) circuits and other high-frequency, high-voltage power conversion applications.

Applications:

  • Power Factor Correction (PFC) Circuits
  • Switching Power Supplies (SMPS)
  • Motor Drives
  • Solar Inverters
  • Electric Vehicle (EV) Chargers
  • Uninterruptible Power Supplies (UPS)

Features:

  • Silicon Carbide (SiC) Technology: Enables high-voltage and high-temperature operation with low switching losses.
  • Zero Reverse Recovery Current: Eliminates reverse recovery losses, improving efficiency.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • High-Frequency Operation: Suitable for high-frequency switching applications.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Efficiency: SiC technology minimizes switching losses and reduces overall power consumption.
  • Increased Power Density: Allows for smaller and lighter power conversion designs.
  • Higher Operating Frequency: Enables faster switching speeds, improving performance in high-frequency applications.
  • Enhanced Reliability: SiC material provides robust performance and long operational life.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes power dissipation and simplifies thermal management.

Additional Details:

The SCS110AG typically has a maximum repetitive peak reverse voltage (VRRM) of 650V or higher, and a forward current (IF) rating that varies depending on the specific model. The operating junction temperature range is typically from -55°C to +175°C. The diode is available in various packages, including through-hole and surface-mount options, to suit different application requirements. SiC Schottky diodes offer significant advantages over traditional silicon diodes in high-voltage and high-frequency applications, including lower switching losses, higher efficiency, and improved thermal performance. They contribute to more compact and efficient power conversion designs, making them ideal for demanding applications like electric vehicle chargers and solar inverters. The superior thermal conductivity of SiC enables more efficient heat dissipation, further enhancing the reliability and performance of the diode. Its fast reverse recovery characteristic enhances the efficiency of high-frequency power circuits. The higher breakdown voltage allows for a wide safety margin, leading to improved stability.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2562 $71.2810
10+ $11.6978 $116.9780
16+ $11.3317 $181.3072
22+ $10.9667 $241.2674
28+ $10.6006 $296.8168
37+ $9.5045 $351.6665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess