The SH8K15 is an N-channel power MOSFET from Rohm Semiconductor. This device is designed for high-efficiency switching applications. It features a low on-resistance, which minimizes conduction losses and improves overall system efficiency. The SH8K15 is available in a compact surface-mount package, making it suitable for space-constrained applications.
Applications:
- DC-DC converters
- Load switching
- Power management circuits in portable devices
- Motor control circuits
- Backlight inverters
Features:
- N-channel MOSFET
- Low on-resistance (Rds(on))
- High-speed switching
- Low gate charge
- Avalanche-rated
- Surface-mount package
Benefits:
- Increased efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion applications.
- Reduced power dissipation: Lower Rds(on) results in less heat generation, simplifying thermal management.
- Faster switching speeds: Enables higher frequency operation, leading to smaller component sizes and improved transient response.
- Compact design: Surface-mount package allows for high-density circuit layouts.
- Enhanced reliability: Avalanche rating provides added protection against voltage transients.
Technical Specifications:
The SH8K15 features a drain-source voltage (Vds) of 60V, a continuous drain current (Id) of 8A, and an Rds(on) of 0.022 Ohms (at Vgs = 10V). It has a gate-source voltage (Vgs) rating of ±20V. The operating temperature range is typically -55°C to +150°C. The specific package type is SOP-8. The gate charge (Qg) is typically around 10nC. This MOSFET is designed for optimal performance in switching applications where efficiency and size are critical.