EN
  • EN
  • DE

SH8M13TB1

Part No SH8M13TB1
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Mosfet N/p-ch 30V ±6A/±7A 8-PIN Sop T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092748-SH8M13TB1
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SH8M13TB1 CAD Model

Description

The SH8M13TB1 is an N-channel MOSFET from Rohm Semiconductor, primarily used for switching and amplification in power management and control systems. This component is designed for applications requiring efficient power handling and fast switching characteristics.

Applications

  • DC-DC Converters: Widely used in step-up or step-down DC-DC converters to regulate voltage levels efficiently.
  • Load Switching: Acts as a power switch to control the delivery of power to various loads in electronic circuits.
  • Power Management Circuits: Integrated into power management systems for controlling power distribution and conservation.
  • Motor Control Circuits: Applied in low-power motor control applications for precise speed and torque regulation.
  • LED Lighting: Used to drive and control the brightness of LEDs in lighting applications.

Features

  • N-Channel MOSFET: A standard N-channel enhancement mode MOSFET configuration.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing energy efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Surface Mount Package: Designed for automated assembly and compact circuit board layouts.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • High Energy Efficiency: Low on-resistance reduces power dissipation and improves overall circuit efficiency.
  • Compact Design: Small surface mount package allows for integration in space-constrained applications.
  • Reduced Heat Generation: Lower RDS(on) minimizes heat production, simplifying thermal management.
  • Enhanced System Performance: Fast switching speed improves the responsiveness of power control circuits.
  • Reliable Operation: Designed for stable and reliable performance in demanding conditions.

Specifications

The SH8M13TB1 typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of 8A, and an on-resistance (RDS(on)) of approximately 13 mΩ at VGS = 10V. Its gate threshold voltage (VGS(th)) is typically around 2V. It's usually available in a surface-mount package, such as a SOP-8. Specific specifications may vary; refer to the official Rohm Semiconductor datasheet for the most accurate details.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess