EN
  • EN
  • DE

SIR-563ST3FP

Part No SIR-563ST3FP
Manufacturer Rohm Semiconductor
Catalog Infrared, UV, Visible Emitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837698-SIR-563ST3FP
Ultra Librarian 3D Model Ultra Librarian SIR-563ST3FP CAD Model

Description

The SIR-563ST3FP is a high-intensity infrared emitting diode (IRED) manufactured by Rohm Semiconductor. This device is designed for various remote control and light barrier applications requiring a focused and powerful infrared light source. Its compact package and robust construction make it suitable for integration into a wide range of electronic systems.

Applications:

  • Remote controls for TVs, DVD players, and other consumer electronics
  • Light barriers and optical sensors in industrial automation
  • Proximity sensors for object detection
  • Optical switches and encoders
  • Security systems and alarm devices

Features:

  • High radiant intensity for long-range communication
  • Narrow viewing angle for focused beam
  • Fast switching speed for high-frequency operation
  • Compact surface-mount package for space-saving designs
  • Operating wavelength of 940 nm, ideal for standard infrared receivers
  • High reliability and long lifespan

Benefits:

  • Extended remote control range due to high radiant intensity
  • Improved accuracy in light barrier applications with focused beam
  • Efficient data transmission with fast switching speed
  • Easy integration into compact electronic devices
  • Compatibility with standard infrared receivers, simplifying system design
  • Reduced maintenance costs due to high reliability

Additional Details:

The SIR-563ST3FP features a GaAs (Gallium Arsenide) emitting material, ensuring efficient infrared light generation. Its forward voltage typically ranges from 1.2 to 1.4 volts, and it can handle a forward current of up to 50 mA. The radiant intensity is typically around 25 mW/sr. The package is a surface-mount type, facilitating automated assembly processes. It is also RoHS compliant, ensuring environmental friendliness.

This IRED is commonly used in applications where a strong, focused beam of infrared light is needed for reliable communication or detection. Its robust design and excellent performance characteristics make it a popular choice among electronic engineers and designers.

You May Also Be Interested in

Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Lowest to $0.2529
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0461
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Stanley Electric Co
EMITTER IR 940NM 50MA SMD
Lowest to $2.8286
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3213
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.9182
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 20MA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess