EN
  • EN
  • DE

SML-512DW

Part No SML-512DW
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description Ultra high brightness chip LEDs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1252013-SML-512DW
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SML-512DW CAD Model

Description

The SML-512DW is a surface-mount LED (Light Emitting Diode) manufactured by Rohm Semiconductor. It is a standard brightness LED packaged for automated assembly. Its primary function is to emit light when a forward current is applied.

Applications:

  • Indicator lights in electronic devices
  • Backlighting for LCDs and keypads
  • Status indicators in control panels
  • Automotive lighting
  • Consumer electronics

Features:

  • Surface Mount Package
  • Standard Brightness
  • Low Current Operation
  • Wide Viewing Angle
  • Long Lifespan

Benefits:

  • Easy integration into automated assembly processes.
  • Clear visual indication of device status.
  • Low power consumption, extending battery life in portable devices.
  • Wide viewing angle ensures visibility from various perspectives.
  • Reliable operation over a long period.

Additional Details:

The SML-512DW emits light at a specific wavelength, which determines its color. The datasheet specifies the forward voltage, forward current, luminous intensity, and viewing angle. It is crucial to operate the LED within its specified ratings to prevent damage. A current-limiting resistor is typically used in series with the LED to control the current flow. The surface-mount package allows for efficient heat dissipation. The datasheet provides detailed information on the device's electrical and optical characteristics, as well as recommended soldering profiles. The SML-512DW is often used in conjunction with other components, such as resistors and drivers, to create a complete indicator or lighting solution. The intensity of the light emitted by the LED is proportional to the forward current. The SML-512DW is available in various colors, including red, green, blue, and yellow.

The LED's lifespan is affected by temperature, and operating it at high temperatures can reduce its lifespan. Proper thermal management is essential to ensure long-term reliability. The SML-512DW is RoHS compliant, meaning it does not contain hazardous substances restricted by the European Union's Restriction of Hazardous Substances directive.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess