The SML-512DWT86R is a surface-mount LED manufactured by Rohm Semiconductor. It is designed for a wide range of applications requiring a bright and reliable light source in a compact package. This LED offers a high luminous intensity and excellent color uniformity, making it suitable for various indicator and display applications.
Applications:
- Status indicators in consumer electronics
- Backlighting for LCD screens
- Automotive lighting applications (e.g., dashboard indicators)
- Industrial control panels
- Medical equipment indicators
Features:
- Compact surface-mount package
- High luminous intensity
- Excellent color uniformity
- Wide viewing angle
- Low power consumption
- Long operating life
- RoHS compliant
Benefits:
- Reduced board space requirements due to its small size
- Clear and easily visible indication due to high brightness
- Consistent color output across multiple devices
- Easy integration into automated assembly processes
- Energy-efficient operation, reducing overall system power consumption
- Reliable performance over a long lifespan, minimizing maintenance needs
Additional Details:
The SML-512DWT86R features a diffused lens that provides a wide viewing angle, enhancing visibility from various perspectives. The specific wavelength and forward voltage characteristics should be consulted in the Rohm Semiconductor datasheet for precise design considerations. This LED is designed for reflow soldering processes. The package type is typically a 1608 (0603) size. The LED's material composition ensures compliance with environmental regulations, and its robust design ensures stable performance in demanding environments. For detailed electrical and optical characteristics, refer to the official Rohm Semiconductor datasheet.