EN
  • EN
  • DE

SML-811UTT86C

Part No SML-811UTT86C
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description LED RED CLEAR 3412 SMD  /  Red 620nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Rohm Semiconductor
Series Automotive, AEC-Q101, SML-811
Package Tape & Reel
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 22.4mcd
Lens Style Rectangle with Flat Top
Lens Size 1.25mm x 1.20mm
Voltage - Forward (Vf) (Typ) 1.95V
Current - Test 10mA
Mounting Type Surface Mount, Bottom Entry
Wavelength - Dominant 620nm
Package / Case 1305 (3412 Metric)
Supplier Device Package 3412 (1305)
Dimension 3.40mm L x 1.25mm W
Height (Max) 1.20mm
Base Product Number SML-811
Other Names SML-811UTT86CCT,SML-811UTT86CAM,SML-811UTT86CAL,SML-811UTT86CTR,SML-811UTT86CAN,SML-811UTT86CDKR,SML-811UTT86CAI,SML-811UTT86CAH,SML-811UTT86CAK,SML-811UTT86CAJ
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241686-SML-811UTT86C
Ultra Librarian 3D Model Ultra Librarian SML-811UTT86C CAD Model

Description

The Rohm Semiconductor SML-811UTT86C is a red LED indication discrete optoelectronic component.

  • Series: Automotive, AEC-Q101, SML-811 series
  • Packaging: Tape and reel
  • Standard Package: 3,000 units
  • Configuration: Standard configuration
  • Viewing Angle: Not specified
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Millicandela Rating: 22.4mcd
  • Voltage-Forward (Vf): 1.95V
  • Wavelength-Dominant: 620nm
  • Height: 1.20mm
  • Mounting Type: Surface mount, bottom entry
  • Package/Case: 1305 (3412 Metric)
  • Supplier Device Package: 3412 (1305)
  • Dimension: 3.40mm L x 1.25mm W
  • Lens Style: Rectangle with flat top
  • Lens Size: 1.25mm x 1.20mm
  • HTSUS: 8541.41.0000

You May Also Be Interested in

HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess