EN
  • EN
  • DE
  • IT

SML-D13VWT86 CK2

Part No SML-D13VWT86 CK2
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1115
Reference case LED
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 741853-SML-D13VWT86 CK2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML-D13VWT86 CK2 CAD Model

Description

The SML-D13VWT86 CK2 is a surface-mount LED manufactured by Rohm Semiconductor. It is a high-brightness, compact LED designed for a variety of indicator and backlighting applications. This particular LED features a white color, and its small size makes it suitable for applications where space is limited.

Applications:

  • Indicator Lights: Used as indicator lights in consumer electronics, such as appliances, audio equipment, and control panels.
  • Backlighting for LCDs and Keypads: Provides backlighting for small LCD screens, keypads, and switches in mobile phones, remote controls, and other devices.
  • Automotive Lighting: Used in dashboard indicators, switch illumination, and other interior lighting applications in vehicles.
  • Medical Devices: Integrated into medical equipment for status indication and backlighting purposes.
  • Gaming Devices: Used for indicator lights and decorative lighting in gaming consoles and peripherals.
  • Industrial Equipment: Provides status indication and illumination in industrial control panels and machinery.

Features:

  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Brightness: Delivers a bright and clear light output for excellent visibility.
  • White Color: Emits a white light, suitable for a variety of applications.
  • Surface Mount Device (SMD): Designed for easy installation on printed circuit boards (PCBs) using surface mount technology.
  • Wide Viewing Angle: Provides a broad viewing angle for easy visibility from different perspectives.
  • Long Lifespan: Offers a long operating life, ensuring reliable performance over time.

Benefits:

  • Improved Visibility: Provides clear and bright illumination for easy viewing of indicators and displays.
  • Space Savings: Compact size allows for use in small and densely packed electronic devices.
  • Reduced Power Consumption: Energy-efficient design minimizes power consumption, extending battery life in portable devices.
  • Enhanced Durability: Robust construction ensures reliable performance in harsh environments.
  • Easy Integration: Surface mount package simplifies the assembly process and reduces manufacturing costs.
  • Long-Term Reliability: Long lifespan reduces the need for frequent replacements, minimizing maintenance costs.

Additional Details:

The SML-D13VWT86 CK2 typically operates at a forward voltage of around 3.2V and a forward current of around 20mA. The luminous intensity depends on the drive current and the specific LED model. It adheres to industry standards for surface mount components, ensuring compatibility with automated assembly equipment. Its operating temperature range typically spans from -40°C to +85°C. The dominant wavelength of the white light emitted is within a defined range to ensure consistent color appearance.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.1061 $64.7210
1,495+ $0.0867 $129.6165
2,310+ $0.0841 $194.2710
3,175+ $0.0815 $258.7625
4,100+ $0.0790 $323.9000
5,455+ $0.0711 $387.8505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess