EN
  • EN
  • DE

SP8M21FRA

Part No SP8M21FRA
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Nch+Pch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1257766-SP8M21FRA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8M21FRA CAD Model

Description

The SP8M21FRA is an N-channel power MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for high-efficiency power switching applications, providing low on-resistance and fast switching speeds. It is particularly well-suited for use in DC-DC converters, load switches, and other power management circuits where efficiency and thermal performance are critical.

Applications

  • DC-DC Converters: Efficiently converts DC voltage levels in various electronic devices.
  • Load Switching: Controls power to various loads in a system.
  • Power Management Circuits: Regulates and manages power distribution within electronic devices.
  • Motor Control: Used in motor control circuits for efficient switching.
  • LED Lighting: Drives and controls LEDs in lighting applications.

Features

  • N-Channel Enhancement Mode: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Avalanche Rated: Ensures robust performance under transient conditions.
  • Surface Mount Device: Facilitates automated assembly processes.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Improved Power Efficiency: Low on-resistance reduces power losses, improving overall efficiency.
  • Enhanced Thermal Performance: Efficient heat dissipation prevents overheating and improves reliability.
  • Robust Operation: Avalanche rating ensures reliable performance under transient conditions.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.
  • Simplified Circuit Design: Easy to integrate into various power management applications.
  • Extended Battery Life: Reduces power consumption, extending the battery life of portable devices.

Additional Details

The SP8M21FRA MOSFET is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). It also features a low gate charge, which contributes to its fast switching speed and high efficiency. The device is available in a compact surface-mount package, making it suitable for automated assembly processes. The SP8M21FRA offers a reliable and efficient solution for power management and switching applications, contributing to the overall performance and reliability of electronic systems. Rohm Semiconductor's advanced process technology ensures that this MOSFET delivers excellent performance and reliability in demanding applications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6676 $64.0056
14+ $8.7526 $122.5364
21+ $8.4789 $178.0569
29+ $8.2051 $237.9479
37+ $7.9325 $293.5025
49+ $7.1113 $348.4537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess