The SST3904MGT116 is an NPN bipolar junction transistor (BJT) from Rohm Semiconductor, designed for general-purpose amplification and switching applications. This transistor features a high current gain and low saturation voltage, making it suitable for a wide range of circuit designs. The compact package allows for high-density mounting.
Applications
- General-purpose amplification
- Switching circuits
- Driver circuits
- Linear amplifiers
- Oscillator circuits
Features
- NPN Bipolar Junction Transistor (BJT)
- High current gain (hFE)
- Low saturation voltage (VCE(sat))
- Small surface mount package (SOT-23)
- Pb-free (RoHS compliant)
- Halogen-free
Benefits
- Versatile Application: Suitable for a wide range of amplification and switching applications due to its general-purpose characteristics.
- High Gain: Provides excellent signal amplification in various circuit configurations.
- Efficient Switching: Low saturation voltage ensures efficient switching performance in digital circuits.
- Compact Design: The small SOT-23 package allows for high-density mounting, ideal for space-constrained applications.
- Environmentally Friendly: Lead-free and halogen-free options support environmentally conscious designs.
Technical Specifications
The SST3904MGT116 has a collector-emitter voltage (VCEO) of 40V, a collector current (IC) of 200mA, and a power dissipation (PD) of 150mW. The typical current gain (hFE) is between 100 and 300. The saturation voltage (VCE(sat)) is typically 0.3V at IC = 10mA and IB = 1mA. The transition frequency (fT) is typically 300 MHz. It is designed to operate over a temperature range of -55°C to 150°C.