The TH05-T1 is a compact temperature sensor manufactured by Rohm Semiconductor, designed for a variety of applications requiring accurate temperature monitoring. It offers precise temperature sensing capabilities in a small form factor, making it suitable for integration into various devices and systems.
Applications:
- Consumer Electronics: Used in smartphones, tablets, and wearable devices for ambient temperature monitoring and thermal management.
- Home Appliances: Integrated into refrigerators, air conditioners, and thermostats for temperature control and energy efficiency.
- Industrial Equipment: Employed in temperature monitoring and control systems for machinery, HVAC systems, and process control.
- Medical Devices: Utilized in medical thermometers, patient monitoring systems, and laboratory equipment for accurate temperature measurement.
- Automotive: Incorporated into climate control systems, engine management systems, and battery management systems for temperature sensing and regulation.
Features:
- High Accuracy: Provides precise temperature measurements for reliable performance.
- Small Size: Compact form factor allows for easy integration into various devices and systems.
- Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
- Wide Temperature Range: Operates over a broad temperature range to accommodate diverse applications.
- Digital Output: Offers a digital interface for easy communication with microcontrollers and other digital systems.
Benefits:
- Improved Performance: Enables accurate temperature control and monitoring, leading to enhanced performance in various applications.
- Energy Efficiency: Reduces energy consumption through precise temperature regulation, contributing to energy savings.
- Enhanced Reliability: Provides reliable temperature sensing, ensuring consistent and dependable operation.
- Cost-Effectiveness: Offers a cost-effective solution for temperature monitoring and control in diverse applications.
- Simplified Integration: Easy to integrate into existing systems, reducing development time and effort.
Additional Details:
The TH05-T1 typically provides a digital output, often using an I2C or similar communication protocol. Specific technical specifications such as temperature range, accuracy, resolution, and power consumption can be found in the Rohm Semiconductor datasheet for this component. The sensor's construction utilizes materials suitable for maintaining accuracy and stability over its operational temperature range. Package type is usually a small surface mount type.