EN
  • EN
  • DE

TMX18 T2R

Part No TMX18 T2R
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 374322-TMX18 T2R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMX18 T2R CAD Model

Description

The TMX18 T2R is a silicon epitaxial planar diode manufactured by Rohm Semiconductor. It is primarily used for general rectification purposes in a variety of electronic circuits. Its key characteristics include low forward voltage and fast switching speed, making it suitable for applications requiring efficient and reliable diode performance.

Applications

  • General Rectification
  • Switching Circuits
  • Freewheeling Diode Applications
  • Polarity Protection
  • Signal Detection

Features

  • Low Forward Voltage: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables use in high-frequency circuits.
  • Small Package Size: Suitable for compact electronic devices.
  • High Reliability: Provides stable and dependable performance.
  • Pb-free Terminal: Compliant with environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced Circuit Performance: Fast switching characteristics allow for use in demanding applications.
  • Compact Design: Small package allows for miniaturization of electronic devices.
  • Long-Term Reliability: Provides stable and consistent performance over time.
  • Environmentally Friendly: Pb-free terminals contribute to a more sustainable product.

Additional Details

The TMX18 T2R has a maximum repetitive peak reverse voltage (VRRM) typically around 80V and a maximum average forward current (IF(AV)) of about 200mA. The forward voltage (VF) at a specified forward current is typically less than 0.8V, contributing to its efficiency. It is commonly available in a small surface-mount package such as SOD-323 or similar. The fast reverse recovery time (trr) of this diode makes it suitable for switching applications where speed is crucial. Its reliability and performance characteristics make it a popular choice for a wide array of general-purpose rectification and switching applications. Careful attention should be paid to the datasheet specifications to ensure that the diode is operated within its rated limits to maintain optimal performance and longevity.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Mini-Circuits
Lowest to $6.5223
IXYS
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Lowest to $26.8491
Lite-On Inc.
Lowest to $3.2617
Pulse
Lowest to $64.3162
Broadcom Limited
Lowest to $15.3419

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess