EN
  • EN
  • DE

TSB1184CP RO

Part No TSB1184CP RO
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 382043-TSB1184CP RO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB1184CP RO CAD Model

Description

The TSB1184CP RO is a Rohm Semiconductor product, classified as a 4-Channel Serial LVDS SerDes Transceiver. This device is designed for high-speed serial communication, commonly used in applications requiring the transmission of data over a distance with minimal signal degradation.

Applications:

  • Digital Copiers: Facilitates the transfer of image data between scanning and printing units.
  • Multi-Function Printers (MFPs): Enables high-speed data transmission for printing, scanning, and copying functionalities.
  • LCD TVs: Transmits video signals from the video processing unit to the display panel.
  • Medical Imaging Equipment: Used in systems where high-resolution images must be transferred quickly and accurately.

Features:

  • Four LVDS Transceiver Channels: Supports multiple data streams simultaneously, increasing overall throughput.
  • High-Speed Serial Data Transmission: Enables fast and efficient data transfer, reducing latency in critical applications.
  • Low Voltage Differential Signaling (LVDS): Provides high noise immunity and minimizes electromagnetic interference (EMI).
  • Built-in Clock Generator: Simplifies system design by providing a stable clock source for data transmission.
  • Power-Down Mode: Reduces power consumption during idle periods, extending battery life in portable devices and reducing overall energy costs.

Benefits:

  • Improved Data Transfer Rates: The high-speed serial data transmission allows for faster processing and reduced waiting times in applications.
  • Enhanced Signal Integrity: LVDS technology ensures reliable data transmission even in noisy environments, improving overall system performance.
  • Reduced System Complexity: The integrated clock generator simplifies the design process, reducing the number of external components required.
  • Lower Power Consumption: The power-down mode helps conserve energy, making the device suitable for power-sensitive applications.
  • Increased System Reliability: Robust design and high noise immunity contribute to a more reliable system with fewer errors and reduced downtime.

The TSB1184CP RO offers a reliable and efficient solution for high-speed serial data transmission in a variety of applications. Its key features, such as four LVDS transceiver channels, integrated clock generator, and low power consumption, make it an ideal choice for designers seeking to optimize performance and reduce system complexity.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Lite-On Inc.
Lowest to $3.2617
Atmel
5-CHANNEL LASER DRIVER WITH RF OSCILLATOR AND 2 OUTPUTS
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Lowest to $26.8491
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $0.7277
IXYS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess