EN
  • EN
  • DE

UDZVGJTE-179.1B

Part No UDZVGJTE-179.1B
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841314-UDZVGJTE-179.1B
Ultra Librarian 3D Model Ultra Librarian UDZVGJTE-179.1B CAD Model

Description

The UDZVGJTE-179.1B is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide stable voltage regulation in various electronic circuits. Zener diodes are crucial components in applications requiring precise voltage clamping or voltage reference.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other voltage-sensitive circuits.
  • Voltage Clamping: Protecting sensitive electronic components from overvoltage conditions.
  • Voltage Reference: Providing a stable voltage reference point in measurement and control circuits.
  • Transient Voltage Suppression: Protecting circuits from voltage spikes and surges.

Features:

  • Stable Zener Voltage: Provides a consistent and reliable voltage reference.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency.
  • High Surge Current Capability: Withstands high surge currents, protecting against transient voltage events.
  • Small Package Size: Allows for compact circuit designs.
  • Excellent Clamping Capability: Precisely clamps voltage to protect sensitive circuits.

Benefits:

  • Enhanced Circuit Protection: Safeguards downstream components from voltage damage.
  • Improved Voltage Stability: Ensures consistent performance of electronic circuits.
  • Increased Reliability: Provides a robust and dependable voltage regulation solution.
  • Reduced Circuit Size: Enables smaller and more efficient circuit designs.

Additional Details:

The UDZVGJTE-179.1B's key specifications include its Zener voltage, power dissipation, and operating temperature range. Detailed specifications, including the exact Zener voltage (nominally 179.1V), forward voltage, reverse current, and power dissipation ratings, are available in the Rohm Semiconductor datasheet. The device is typically available in a small surface-mount package. Consult the datasheet for precise electrical characteristics, package dimensions, and recommended soldering conditions. This Zener diode is suitable for a wide range of industrial and consumer electronics applications where stable voltage regulation and transient voltage protection are required. Proper heat sinking and circuit design practices are essential to ensure optimal performance and reliability.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,975 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess