EN
  • EN
  • DE

UMZ16NFH

Part No UMZ16NFH
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Arrays
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841355-UMZ16NFH
Ultra Librarian 3D Model Ultra Librarian UMZ16NFH CAD Model

Description

The UMZ16NFH is a digital transistor manufactured by Rohm Semiconductor. Similar to other digital transistors, it integrates a transistor with bias resistors to simplify circuit design and minimize the number of external components. This component is designed for general-purpose switching and amplification applications in digital circuits.

Applications:

  • Digital Circuits: Used in various digital circuits for switching and amplification.
  • Inverter Circuits: Can be used as an inverter in digital logic applications.
  • Driver Circuits: Suitable for driving small loads like LEDs or relays.
  • Switching Applications: General-purpose switching in electronic devices.

Features:

  • Integrated Bias Resistors: Includes integrated resistors to provide bias for the transistor, eliminating the need for external resistors.
  • NPN Transistor: Uses an NPN transistor configuration.
  • Small Surface Mount Package: Compact package for space-saving designs.
  • Low Saturation Voltage: Provides efficient switching performance with low saturation voltage.
  • Halogen-Free: Compliant with halogen-free environmental standards.

Benefits:

  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design and layout.
  • Reduced Component Count: Integrated resistors reduce the overall component count on the PCB.
  • Space Saving: Small package size allows for high-density mounting and saves board space.
  • Cost Effective: Integration of resistors reduces the overall BOM cost.
  • Improved Reliability: Integrated design can improve reliability compared to discrete designs.

Technical Details:

The UMZ16NFH typically features integrated resistors for base current limiting. Consult the datasheet for specific resistance values, voltage and current ratings, and other electrical characteristics. The surface mount package is designed for automated assembly. Always adhere to the maximum ratings specified in the datasheet to prevent damage to the device.

You May Also Be Interested in

Vishay
Lowest to $0.0965
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess