EN
  • EN
  • DE

TMS320AV110PBM

Part No TMS320AV110PBM
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219303-TMS320AV110PBM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320AV110PBM CAD Model

Description

The TMS320AV110PBM, from Texas Instruments, is a state-of-the-art digital audio processor designed for high-fidelity audio applications. This powerful chip is part of the TMS320 family, known for their exceptional performance in digital signal processing (DSP).

Key Features

  • High-Performance DSP: At the heart of the TMS320AV110PBM is a robust digital signal processor capable of handling complex audio processing tasks with ease. It ensures low distortion and high-quality audio output, making it ideal for audiophile-grade systems.
  • Audio Decoding Support: The processor supports a range of audio decoding formats, including MP3, AAC, and WMA, allowing it to be used in a variety of multimedia applications.
  • Low Power Consumption: Designed for efficiency, the TMS320AV110PBM maintains a low power consumption profile, making it suitable for portable and battery-powered devices where power efficiency is critical.
  • Flexible Connectivity: With a range of input and output options, this audio processor can easily be integrated into different audio systems, supporting both digital and analog connections.
  • Programmability: The TMS320AV110PBM is programmable, allowing developers to customize the audio processing algorithms according to specific application needs.

Applications

The versatility of the TMS320AV110PBM makes it an excellent choice for a wide array of audio applications. It is well-suited for:

  • Home theater systems
  • Professional audio equipment
  • Car audio systems
  • Portable audio devices
  • Smart speakers and voice-enabled devices

Technical Specifications

The TMS320AV110PBM operates at a typical voltage, providing ample headroom for reliable audio processing. It is packaged in a compact form factor, making it easy to fit into various designs without compromising on space.

Conclusion

With its robust processing capabilities, support for multiple audio formats, and low power consumption, the TMS320AV110PBM from Texas Instruments stands out as a leading solution for high-quality digital audio processing. Whether for consumer or professional audio products, this DSP offers the performance and flexibility needed to deliver exceptional audio experiences.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess